Kingbright Corporation 3.2X1.6MM GRN SMD LED APTD3216ZGC

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GRN SMD LED - APTD3216ZGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GRN SMD LED
APTD3216ZGC
3.2X1.6MM GRN SMD LED APTD3216ZGC
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTD3216ZGC
911655-APTD3216ZGC
LED Indication - Discrete - APTD3216ZGC 911655-APTD3216ZGC
Manufacturer: Kingbright Win Source Part Number: 911655-APTD3216ZGC Features: Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: APTD3216 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1444-1, 754-1444-2, 754-1444-6

Manufacturer: Kingbright
Win Source Part Number: 911655-APTD3216ZGC
Features: Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: APTD3216
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1444-1, 754-1444-2, 754-1444-6

Buy Now Datasheet
LED Indication - Discrete - 754-1444-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1444-6-ND
LED Indication - Discrete 754-1444-6-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1444-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1444-2-ND
LED Indication - Discrete 754-1444-2-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1444-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1444-1-ND
LED Indication - Discrete 754-1444-1-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216ZGC
Standard LEDs - SMD APTD3216ZGC
Standard LEDs - SMD Green 525nm Water Clear 850mcd

Standard LEDs - SMD Green 525nm Water Clear 850mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216ZGC 911655-APTD3216ZGC 754-1444-6-ND APTD3216ZGC
Product Name 3.2X1.6MM GRN SMD LED LED Indication - Discrete - APTD3216ZGC LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details