Kingbright Corporation 3.2X1.6MM YEL SMD LED APTD3216YC

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM YEL SMD LED - APTD3216YC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM YEL SMD LED
APTD3216YC
3.2X1.6MM YEL SMD LED APTD3216YC
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1161-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1161-2-ND
LED Indication - Discrete 754-1161-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1161-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1161-6-ND
LED Indication - Discrete 754-1161-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1161-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1161-1-ND
LED Indication - Discrete 754-1161-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216YC
Standard LEDs - SMD APTD3216YC
Standard LEDs - SMD Yellow 588nm Water Clear 30mcd

Standard LEDs - SMD Yellow 588nm Water Clear 30mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216YC 754-1161-2-ND APTD3216YC
Product Name 3.2X1.6MM YEL SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.2X1.6MM YEL SMD LED - AP3216SYCK - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers