Kingbright Corporation 3.2X1.6MM YEL SMD LED APTD3216SYCK

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM YEL SMD LED - APTD3216SYCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM YEL SMD LED
APTD3216SYCK
3.2X1.6MM YEL SMD LED APTD3216SYCK
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150433-APTD3216SYCK
Optoelectronics - LED Indication - Discrete 1150433-APTD3216SYCK
Win Source Part Number: 1150433-APTD3216SYCK Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 35° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 1.90mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Domed Top Lens Size: 1.60mm Dia Alternative Parts (Cross-Reference): APTD-3216SYCK; APTD3216SYCK.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q8226483D,754-1160-1 ,754-1160-2,754-1160 -6 Base Product Number: APTD3216

Win Source Part Number: 1150433-APTD3216SYCK
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 35°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 1.90mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Domed Top
Lens Size: 1.60mm Dia
Alternative Parts (Cross-Reference): APTD-3216SYCK; APTD3216SYCK.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q8226483D,754-1160-1,754-1160-2,754-1160-6
Base Product Number: APTD3216

Buy Now Datasheet
LED Indication - Discrete - 754-1160-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1160-2-ND
LED Indication - Discrete 754-1160-2-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1160-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1160-6-ND
LED Indication - Discrete 754-1160-6-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1160-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1160-1-ND
LED Indication - Discrete 754-1160-1-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216SYCK
Standard LEDs - SMD APTD3216SYCK
Standard LEDs - SMD Yellow Water Clear 590nm 250mcd

Standard LEDs - SMD Yellow Water Clear 590nm 250mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216SYCK 1150433-APTD3216SYCK 754-1160-2-ND APTD3216SYCK
Product Name 3.2X1.6MM YEL SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details