Kingbright Corporation 3.2X1.6MM RED SMD LED APTD3216SURCK

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - APTD3216SURCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
APTD3216SURCK
3.2X1.6MM RED SMD LED APTD3216SURCK
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTD3216SURCK
722224-APTD3216SURCK
LED Indication - Discrete - APTD3216SURCK 722224-APTD3216SURCK
Manufacturer: Kingbright Win Source Part Number: 722224-APTD3216SURCK Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 35° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: 2-SMD Lens Style: Round with Domed Top Lens Size: 1.60mm Dia Manufacturer Package: 1206 Height (Maximum): 1.90mm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 1.95V

Manufacturer: Kingbright
Win Source Part Number: 722224-APTD3216SURCK
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 35°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Categories: Optoelectronics
Supplier Device Package: 2-SMD
Lens Style: Round with Domed Top
Lens Size: 1.60mm Dia
Manufacturer Package: 1206
Height (Maximum): 1.90mm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 1.95V

Buy Now
LED Indication - Discrete - 754-1159-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1159-2-ND
LED Indication - Discrete 754-1159-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1159-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1159-6-ND
LED Indication - Discrete 754-1159-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1159-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1159-1-ND
LED Indication - Discrete 754-1159-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
3.2X1.6MM RED SMD LED, SMD LED, T&R - 70062876 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM RED SMD LED, SMD LED, T&R
70062876
3.2X1.6MM RED SMD LED, SMD LED, T&R 70062876
3.2X1.6MM RED SMD LED, SMD LED, T&R

3.2X1.6MM RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD3216SURCK
Standard LEDs - SMD APTD3216SURCK
Standard LEDs - SMD RED WATER CLEAR DOME LENS

Standard LEDs - SMD RED WATER CLEAR DOME LENS

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD3216SURCK 722224-APTD3216SURCK 754-1159-2-ND 70062876 APTD3216SURCK
Product Name 3.2X1.6MM RED SMD LED LED Indication - Discrete - APTD3216SURCK LED Indication - Discrete 3.2X1.6MM RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 1206 LED Height-1.8mm 1206 (3216 Metric)
LED Type Red Red; Red Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 645 nm (6450 Å) 650 nm (6500 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Luminous Intensity 800 milliCandela 800 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-XX52-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details