IDEA, Inc. G791B Series G791B/EG

Description
Panel mount indicator, snaps into 4 mm diameter hole
Description
Panel mount indicator, snaps into 4 mm diameter hole

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G791B Series
G791B/EG
G791B Series G791B/EG
Panel mount indicator, snaps into 4 mm diameter hole

Panel mount indicator, snaps into 4 mm diameter hole

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G791B/EG
Product Name G791B Series
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details