Kingbright Corporation 3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APTD3216QWF/D

Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APTD3216QWF/D - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APTD3216QWF/D
3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APTD3216QWF/D
Features and Applications 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED Dome lens with viewing angle 35° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.8mm (LxWxH) SMT LED
  • Dome lens with viewing angle 35°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTD3216QWF/D
Product Name 3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details