Red 630nm LED Indication - Discrete 1.75V 1206 (3216 Metric)
Red 630nm LED Indication - Discrete 1.75V 1206 (3216 Metric)
Red 630nm LED Indication - Discrete 1.75V 1206 (3216 Metric)
Standard LEDs - SMD 1206 Dome Lens LED Red- 630nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2050-2-ND | APTD3216LSURCK |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | |
| LED Type | Red | |
| Peak Wavelength | 645 nm (6450 Å) | |
| Viewing Angle | 40 degrees |