Kingbright Corporation LED Indication - Discrete APTD2012LSYCK

Description
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2045-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2045-6-ND
LED Indication - Discrete 754-2045-6-ND
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2045-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2045-1-ND
LED Indication - Discrete 754-2045-1-ND
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2045-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2045-2-ND
LED Indication - Discrete 754-2045-2-ND
Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD2012LSYCK
Standard LEDs - SMD APTD2012LSYCK
Standard LEDs - SMD 0805 Dome Lens LED Yellow- 590nm

Standard LEDs - SMD 0805 Dome Lens LED Yellow- 590nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2045-6-ND APTD2012LSYCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 516-4290-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å)
View Details
3 suppliers