Kingbright Corporation 1.6X0.8MM DOME LENS GREEN SMD LED APTD1608ZGC

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS GREEN SMD LED - APTD1608ZGC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS GREEN SMD LED
APTD1608ZGC
1.6X0.8MM DOME LENS GREEN SMD LED APTD1608ZGC
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1547-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1547-2-ND
LED Indication - Discrete 754-1547-2-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1547-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1547-6-ND
LED Indication - Discrete 754-1547-6-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1547-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1547-1-ND
LED Indication - Discrete 754-1547-1-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608ZGC
Standard LEDs - SMD APTD1608ZGC
Standard LEDs - SMD SMD Green 525nm 780mcd

Standard LEDs - SMD SMD Green 525nm 780mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APTD1608ZGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APTD1608ZGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APTD1608ZGC
20mA 1000mcd 无色透明透镜 525nm Emerald 60° 3.3V 0603 Light Emitting Diodes (LED) ROHS

20mA 1000mcd 无色透明透镜 525nm Emerald 60° 3.3V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608ZGC 754-1547-2-ND APTD1608ZGC APTD1608ZGC
Product Name 1.6X0.8MM DOME LENS GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Green Green Emerald
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å) 525 nm (5250 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-1778-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers