Kingbright Corporation 1.6X0.8MM DOME LENS RED SMD LED APTD1608SURCK

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS RED SMD LED - APTD1608SURCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS RED SMD LED
APTD1608SURCK
1.6X0.8MM DOME LENS RED SMD LED APTD1608SURCK
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 983830-APTD1608SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983830-APTD1608SURCK
Optoelectronics - LED Indication - Discrete 983830-APTD1608SURCK
Win Source Part Number: 983830-APTD1608SURCK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Round with Domed Top Lens Size: 0.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1541-1,754-1541- 2,754-1541-6,Q685589 0 Base Product Number: APTD1608

Win Source Part Number: 983830-APTD1608SURCK
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1541-1,754-1541-2,754-1541-6,Q6855890
Base Product Number: APTD1608

Buy Now Datasheet
LED Indication - Discrete - 754-1541-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1541-1-ND
LED Indication - Discrete 754-1541-1-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1541-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1541-2-ND
LED Indication - Discrete 754-1541-2-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1541-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1541-6-ND
LED Indication - Discrete 754-1541-6-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608SURCK
Standard LEDs - SMD APTD1608SURCK
Standard LEDs - SMD SMD Red 630nm 700mcd

Standard LEDs - SMD SMD Red 630nm 700mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608SURCK 983830-APTD1608SURCK 754-1541-1-ND APTD1608SURCK
Product Name 1.6X0.8MM DOME LENS RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Indication - Discrete - 846-SLA560BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1026-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details