SunLED Company, LLC LED Indication - Discrete XLUGR58M

Description
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1026-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1026-ND
LED Indication - Discrete 1497-1026-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1026-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1332-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details