Kingbright Corporation 1.6X0.8MM DOME LENS RED SMD LED APTD1608SECK/J3-PF

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS RED SMD LED - APTD1608SECK/J3-PF - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS RED SMD LED
APTD1608SECK/J3-PF
1.6X0.8MM DOME LENS RED SMD LED APTD1608SECK/J3-PF
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1801-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1801-2-ND
LED Indication - Discrete 754-1801-2-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1801-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1801-1-ND
LED Indication - Discrete 754-1801-1-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1801-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1801-6-ND
LED Indication - Discrete 754-1801-6-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608SECK/J3-PF
Standard LEDs - SMD APTD1608SECK/J3-PF
Standard LEDs - SMD 1.6 X 0.8 MM DOME LENS RED SMD

Standard LEDs - SMD 1.6 X 0.8 MM DOME LENS RED SMD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608SECK/J3-PF 754-1801-2-ND APTD1608SECK/J3-PF
Product Name 1.6X0.8MM DOME LENS RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Led, Red, 2.25Mm X 2.25Mm, 12Mcd, 635Nm; Led Color Lumex - 74K4826 - Newark, An Avnet Company
Specs
LED Package: 2.25mm x 2.25mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
View Details