Kingbright Corporation 1.6X0.8MM DOME LENS BLUE SMD LED APTD1608QBC/D

Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM DOME LENS BLUE SMD LED - APTD1608QBC/D - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM DOME LENS BLUE SMD LED
APTD1608QBC/D
1.6X0.8MM DOME LENS BLUE SMD LED APTD1608QBC/D
Features and Applications 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED Compact with dome lens Narrow viewing angle 60° Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Coupling with light guides Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED
  • Compact with dome lens
  • Narrow viewing angle 60°
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Coupling with light guides
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTD1608QBC/D
911654-APTD1608QBC/D
LED Indication - Discrete - APTD1608QBC/D 911654-APTD1608QBC/D
Manufacturer: Kingbright Win Source Part Number: 911654-APTD1608QBC/D Features: Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APTD1608 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APTD1608QBCD, 754-1546-1, 754-1546-2, 754-1546-6

Manufacturer: Kingbright
Win Source Part Number: 911654-APTD1608QBC/D
Features: Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: APTD1608
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APTD1608QBCD, 754-1546-1, 754-1546-2, 754-1546-6

Buy Now Datasheet
LED Indication - Discrete - 754-1546-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1546-6-ND
LED Indication - Discrete 754-1546-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1546-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1546-1-ND
LED Indication - Discrete 754-1546-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1546-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1546-2-ND
LED Indication - Discrete 754-1546-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608QBC/D
Standard LEDs - SMD APTD1608QBC/D
Standard LEDs - SMD SMD Blue 470nm 250mcd

Standard LEDs - SMD SMD Blue 470nm 250mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTD1608QBC/D 911654-APTD1608QBC/D 754-1546-6-ND APTD1608QBC/D
Product Name 1.6X0.8MM DOME LENS BLUE SMD LED LED Indication - Discrete - APTD1608QBC/D LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.95mm 0603 (1608 Metric)
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL2E-XZ002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4070SA35A0DF1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details