Broadcom Inc. LED Indication - Discrete ALMD-EL2E-XZ002

Description
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-EL2E-XZ002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL2E-XZ002CT-ND
LED Indication - Discrete 516-ALMD-EL2E-XZ002CT-ND
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EL2E-XZ002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL2E-XZ002DKR-ND
LED Indication - Discrete 516-ALMD-EL2E-XZ002DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EL2E-XZ002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL2E-XZ002TR-ND
LED Indication - Discrete 516-ALMD-EL2E-XZ002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Amber, 16Cd, 590Nm, Smd; Led Colour Broadcom - 57AC0495 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 16Cd, 590Nm, Smd; Led Colour Broadcom
57AC0495
Led, Amber, 16Cd, 590Nm, Smd; Led Colour Broadcom 57AC0495
LED, AMBER, 16CD, 590NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:16cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, AMBER, 16CD, 590NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:16cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EL2E-XZ002
Standard LEDs - SMD ALMD-EL2E-XZ002
Standard LEDs - SMD SMT Round AlInGaP Amber

Standard LEDs - SMD SMT Round AlInGaP Amber

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ALMD-EL2E-XZ002CT-ND 57AC0495 ALMD-EL2E-XZ002
Product Name LED Indication - Discrete Led, Amber, 16Cd, 590Nm, Smd; Led Colour Broadcom Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 11600 milliCandela 16000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details