Win Source Part Number: 1023172-APTD1608LSYC
Category: Optoelectronics>LED Indication - Discrete
Series: HELI2
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 55mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 2mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1947-1,754-1947-
Base Product Number: APTD1608
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 1.85V 0603 (1608 Metric)
LED YELLOW CLEAR 2SMD
Standard LEDs - SMD 1.6X0.8MM DOME LENS LOW CURRENT SMD
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1023172-APTD1608LSYCK/J3-PF | 754-1947-1-ND | 432-APTD1608LSYCK/J3-PF | APTD1608LSYCK/J3-PF |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LED YELLOW CLEAR 2SMD | Standard LEDs - SMD |
| LED Type | Yellow; Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | |
| Forward Voltage | 1.85 volts | 1.85 volts | 1.85 volts | |
| Lens Type | Domed Lens | Domed Lens | Domed Lens |