Kingbright Corporation LED Indication - Discrete APTD1608LSURCK

Description
Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2038-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2038-1-ND
LED Indication - Discrete 754-2038-1-ND
Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2038-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2038-6-ND
LED Indication - Discrete 754-2038-6-ND
Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2038-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2038-2-ND
LED Indication - Discrete 754-2038-2-ND
Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.75V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242209-APTD1608LSURCK
Optoelectronics - LED Indication - Discrete 1242209-APTD1608LSURCK
Win Source Part Number: 1242209-APTD1608LSUR CK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 110mcd Voltage - Forward (Vf) (Typ): 1.75V Current - Test: 2mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 Dimension: 1.60mm L x 0.80mm W Lens Style: Round with Domed Top Lens Size: 0.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2038-6,754-2038- 1,754-2038-2 Base Product Number: APTD1608

Win Source Part Number: 1242209-APTD1608LSURCK
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 60°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 110mcd
Voltage - Forward (Vf) (Typ): 1.75V
Current - Test: 2mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608
Dimension: 1.60mm L x 0.80mm W
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2038-6,754-2038-1,754-2038-2
Base Product Number: APTD1608

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APTD1608LSURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APTD1608LSURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APTD1608LSURCK
0603 Light Emitting Diodes (LED) ROHS

0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTD1608LSURCK
Standard LEDs - SMD APTD1608LSURCK
Standard LEDs - SMD 0603 Dome Lens LED Red- 630nm

Standard LEDs - SMD 0603 Dome Lens LED Red- 630nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2038-1-ND 1242209-APTD1608LSURCK APTD1608LSURCK APTD1608LSURCK
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 630 nm (6300 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3021QWS/D - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 125 degrees
View Details