Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Blue 465nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Standard LEDs - SMD 0603 Dome Lens LED Blue- 465nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2040-2-ND | APTD1608LQBC/D |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 460 nm (4600 Å) | |
| Viewing Angle | 40 degrees |