Kingbright Corporation 1.6X1.5MM YELLOW/GREEN SMD LED APTB1615YSGC-F01

Description
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X1.5MM YELLOW/GREEN SMD LED - APTB1615YSGC-F01 - Kingbright Corporation
City of Industry, CA, USA
1.6X1.5MM YELLOW/GREEN SMD LED
APTB1615YSGC-F01
1.6X1.5MM YELLOW/GREEN SMD LED APTB1615YSGC-F01
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 1.5x 0.7mm (LxWxH) SMT LED
  • Compact Bi-color
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1151-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1151-6-ND
LED Indication - Discrete 754-1151-6-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1151-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1151-2-ND
LED Indication - Discrete 754-1151-2-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1151-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1151-1-ND
LED Indication - Discrete 754-1151-1-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTB1615YSGC-F01
861622-APTB1615YSGC-F01
LED Indication - Discrete - APTB1615YSGC-F01 861622-APTB1615YSGC-F01
Manufacturer: Kingbright Win Source Part Number: 861622-APTB1615YSGC- F01 Features: Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: APTB1615 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1151-1, 754-1151-2, APTB1615YSGCF01, 754-1151-6

Manufacturer: Kingbright
Win Source Part Number: 861622-APTB1615YSGC-F01
Features: Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Family Name: APTB1615
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1151-1, 754-1151-2, APTB1615YSGCF01, 754-1151-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTB1615YSGC-F01
Standard LEDs - SMD APTB1615YSGC-F01
Standard LEDs - SMD Yellow/Grn 588/568nm Water Clear 8/12mcd

Standard LEDs - SMD Yellow/Grn 588/568nm Water Clear 8/12mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTB1615YSGC-F01 754-1151-6-ND 861622-APTB1615YSGC-F01 APTB1615YSGC-F01
Product Name 1.6X1.5MM YELLOW/GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APTB1615YSGC-F01 Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0606 (1616 Metric)
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details