Kingbright Corporation 1.6X1.5MM YELLOW/BLUE SMD LED APTB1615SYKQBDW

Description
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X1.5MM YELLOW/BLUE SMD LED - APTB1615SYKQBDW - Kingbright Corporation
City of Industry, CA, USA
1.6X1.5MM YELLOW/BLUE SMD LED
APTB1615SYKQBDW
1.6X1.5MM YELLOW/BLUE SMD LED APTB1615SYKQBDW
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 1.5x 0.7mm (LxWxH) SMT LED
  • Compact Bi-color
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTB1615SYKQBDW
Product Name 1.6X1.5MM YELLOW/BLUE SMD LED
LED Package: Top-Emitting Bi-Color SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - SLR-56VR3F - 794531-SLR-56VR3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
6 suppliers
LED Indication - Discrete - XLUY61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details