Kingbright Corporation 1.6X1.5MM RED/GREEN SMD LED APTB1615ESGC-F01

Description
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X1.5MM RED/GREEN SMD LED - APTB1615ESGC-F01 - Kingbright Corporation
City of Industry, CA, USA
1.6X1.5MM RED/GREEN SMD LED
APTB1615ESGC-F01
1.6X1.5MM RED/GREEN SMD LED APTB1615ESGC-F01
Features and Applications 1.6 x 1.5x 0.7mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 1.5x 0.7mm (LxWxH) SMT LED
  • Compact Bi-color
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1149-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1149-1-ND
LED Indication - Discrete 754-1149-1-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1149-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1149-6-ND
LED Indication - Discrete 754-1149-6-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1149-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1149-2-ND
LED Indication - Discrete 754-1149-2-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTB1615ESGC-F01
861621-APTB1615ESGC-F01
LED Indication - Discrete - APTB1615ESGC-F01 861621-APTB1615ESGC-F01
Manufacturer: Kingbright Win Source Part Number: 861621-APTB1615ESGC- F01 Features: Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: APTB1615 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1149-1, 754-1149-2, APTB1615ESGCF01, 754-1149-6

Manufacturer: Kingbright
Win Source Part Number: 861621-APTB1615ESGC-F01
Features: Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Family Name: APTB1615
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1149-1, 754-1149-2, APTB1615ESGCF01, 754-1149-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTB1615ESGC-F01
Standard LEDs - SMD APTB1615ESGC-F01
Standard LEDs - SMD Red/Grn 625/568nm Water Clear 12/12mcd

Standard LEDs - SMD Red/Grn 625/568nm Water Clear 12/12mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTB1615ESGC-F01 754-1149-1-ND 861621-APTB1615ESGC-F01 APTB1615ESGC-F01
Product Name 1.6X1.5MM RED/GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APTB1615ESGC-F01 Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0606 (1616 Metric)
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers