Kingbright Corporation LED Indication - Discrete - APTB1612YSGC APTB1612YSGC

Description
Manufacturer: Kingbright Corporation Win Source Part Number: 722223-APTB1612YSGC Manufacturer Homepage: www.us.kingbright.co m Reference case: LED Reference Date Code: 1249+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Kingbright Corporation Win Source Part Number: 722223-APTB1612YSGC Manufacturer Homepage: www.us.kingbright.co m Reference case: LED Reference Date Code: 1249+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APTB1612YSGC
722223-APTB1612YSGC
LED Indication - Discrete - APTB1612YSGC 722223-APTB1612YSGC
Manufacturer: Kingbright Corporation Win Source Part Number: 722223-APTB1612YSGC Manufacturer Homepage: www.us.kingbright.co m Reference case: LED Reference Date Code: 1249+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright Corporation
Win Source Part Number: 722223-APTB1612YSGC
Manufacturer Homepage: www.us.kingbright.com
Reference case: LED
Reference Date Code: 1249+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 722223-APTB1612YSGC
Product Name LED Indication - Discrete - APTB1612YSGC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details