IDEA, Inc. Round Through-Hole Lamp IGD 4252

Description
Round lamp, 1/2" leads, diffused
Description
Round lamp, 1/2" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IGD 4252
Round Through-Hole Lamp IGD 4252
Round lamp, 1/2" leads, diffused

Round lamp, 1/2" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IGD 4252
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.7MM RED SMD LED - AA3527ASURS-50MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details