OSRAM Opto Semiconductors DURIS® low and mid power LEDs GR DASPA1.23

Description
DURIS® P 5, 634 nm (red), typ. 16 lm, typ. 1.#INF lm/W Product Features Color: 634 nm (red) Luminous Flux: typ. 16 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle at 50 % IV: 120°
Description
DURIS® P 5, 634 nm (red), typ. 16 lm, typ. 1.#INF lm/W Product Features Color: 634 nm (red) Luminous Flux: typ. 16 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GR DASPA1.23
DURIS® low and mid power LEDs GR DASPA1.23
DURIS® P 5, 634 nm (red), typ. 16 lm, typ. 1.#INF lm/W Product Features Color: 634 nm (red) Luminous Flux: typ. 16 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle at 50 % IV: 120°

DURIS® P 5, 634 nm (red), typ. 16 lm, typ. 1.#INF lm/W

Product Features

  • Color: 634 nm (red)
  • Luminous Flux: typ. 16 lm
  • Luminous efficacy: typ. 1.#INF lm/W
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GR DASPA1.23
Product Name DURIS® low and mid power LEDs
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details