Micropac Industries, Inc. LED Emitter 62087-002

Description
Commercial Hermetic Component w/low dome lens, reversed polarity
Description
Commercial Hermetic Component w/low dome lens, reversed polarity

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62087-002
LED Emitter 62087-002
Commercial Hermetic Component w/low dome lens, reversed polarity

Commercial Hermetic Component w/low dome lens, reversed polarity

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62087-002
Product Name LED Emitter
LED Package: Short lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers