Micropac Industries, Inc. LED Emitter 62000-103

Description
The 62000 is a GaAs Infrared Light Emitting Diode in a lensed “pill” package designed to be mounted in a double-clad printed circuit board. It is well matched to companion phototransistors and photodarlingtons with it’s narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. where maximum power out is not a consideration. Available binned to customer specifications and/or screened to MIL-PRF-19500.
Description
The 62000 is a GaAs Infrared Light Emitting Diode in a lensed “pill” package designed to be mounted in a double-clad printed circuit board. It is well matched to companion phototransistors and photodarlingtons with it’s narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. where maximum power out is not a consideration. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62000-103
LED Emitter 62000-103
The 62000 is a GaAs Infrared Light Emitting Diode in a lensed “pill” package designed to be mounted in a double-clad printed circuit board. It is well matched to companion phototransistors and photodarlingtons with it’s narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. where maximum power out is not a consideration. Available binned to customer specifications and/or screened to MIL-PRF-19500.

The 62000 is a GaAs Infrared Light Emitting Diode in a lensed “pill” package designed to be mounted in a double-clad printed circuit board. It is well matched to companion phototransistors and photodarlingtons with it’s narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. where maximum power out is not a consideration. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62000-103
Product Name LED Emitter
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3090CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers