Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
OSRAM OPTO SEMICONDUCTORS
GD DASPA1.14 -- DURIS® LOW AND MID POWER LEDS
OSRAM Opto Semiconductors
DURIS® low and mid power LEDs
GD DASPA1.14
Description
DURIS® P 5, 445 nm (deep blue), , Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 105°
OSRAM Opto Semiconductors
Done
Description
DURIS® P 5, 445 nm (deep blue), , Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 105°
Suppliers
Company
Product
Description
Supplier Links
OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GD DASPA1.14
DURIS® low and mid power LEDs
GD DASPA1.14
DURIS® P 5, 445 nm (deep blue), , Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 105°
DURIS® P 5, 445 nm (deep blue), ,
Product Features
Color: 445 nm (deep blue)
Viewing angle at 50 % I
V
: 105°
Supplier's Site
Technical Specifications
OSRAM Opto Semiconductors
Product Category
Light Emitting Diodes (LED)
Product Number
GD DASPA1.14
Product Name
DURIS® low and mid power LEDs
LED Type
Blue
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
UV LEDs
2017477
Specs
LED Type
Ultraviolet
Peak Wavelength
290 nm (2900 Å)
Viewing Angle
130 degrees
View Details
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
Data Display Products
.250" Snap-In Panel Mount LED Indicator Lights
Specs
LED Type
Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current
15 to 22 milliamps
Forward Voltage
2 to 28 volts
View Details
ECO Light LED
Super Nova 4 LED Module Warm White
MD-EL-SN4-WW
Specs
LED Type
White
Optical Power Output
1150 milliwatts
View Details