Kingbright Corporation Optoelectronics - LED Indication - Discrete APA2106SRCPRV

Description
Win Source Part Number: 1118226-APA2106SRCPR V Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1840-6,754-1840- 1,754-1840-2,APA2106 SRCPRV-ND Base Product Number: APA2106 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1118226-APA2106SRCPR V Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1840-6,754-1840- 1,754-1840-2,APA2106 SRCPRV-ND Base Product Number: APA2106 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1118226-APA2106SRCPRV
Optoelectronics - LED Indication - Discrete 1118226-APA2106SRCPRV
Win Source Part Number: 1118226-APA2106SRCPR V Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1840-6,754-1840- 1,754-1840-2,APA2106 SRCPRV-ND Base Product Number: APA2106 Product Status: Obsolete

Win Source Part Number: 1118226-APA2106SRCPRV
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Dimension: 2.10mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1840-6,754-1840-1,754-1840-2,APA2106SRCPRV-ND
Base Product Number: APA2106
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 754-1840-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1840-2-ND
LED Indication - Discrete 754-1840-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1118226-APA2106SRCPRV 754-1840-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.85 volts 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details
3.0X2.5MM.R/G.SMD LED - APB3025SRSGCPRV-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 640 nm (5680 to 6400 Å)
View Details