Broadcom Inc. LEDs ASMB-TTF0-0A20B

Description
3735 PLCC6 Tricolor
Request a Quote Datasheet
Description
3735 PLCC6 Tricolor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2080514 - RS Components, Ltd.
Corby, Northants, United Kingdom
3735 PLCC6 Tricolor

3735 PLCC6 Tricolor

Supplier's Site
LED Indication - Discrete - 516-3908-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3908-6-ND
LED Indication - Discrete 516-3908-6-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3908-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3908-2-ND
LED Indication - Discrete 516-3908-2-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3908-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3908-1-ND
LED Indication - Discrete 516-3908-1-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Independent Millicandela Rating: 710mcd Red, 1840mcd Green, 410mcd Blue Mounting Type: Surface Mount Viewing Angle: 110°

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Red, Green, Blue (RGB)
Configuration: Independent
Millicandela Rating: 710mcd Red, 1840mcd Green, 410mcd Blue
Mounting Type: Surface Mount
Viewing Angle: 110°

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMB-TTF0-0A20B
Standard LEDs - SMD ASMB-TTF0-0A20B
Standard LEDs - SMD 3735 PLCC6 Tricolor

Standard LEDs - SMD 3735 PLCC6 Tricolor

Buy Now Datasheet
Led, Rgb, 620/524/471Nm, Smd, Round; Led Color Broadcom - 57AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 620/524/471Nm, Smd, Round; Led Color Broadcom
57AC0504
Led, Rgb, 620/524/471Nm, Smd, Round; Led Color Broadcom 57AC0504
LED, RGB, 620/524/471NM, SMD, ROUND; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.1V, G 2.9V, B 2.9V RoHS Compliant: Yes

LED, RGB, 620/524/471NM, SMD, ROUND; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.1V, G 2.9V, B 2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rgb, 710Mcd/1.84Cd/410Mcd, Plcc Rohs Compliant Broadcom - 24AK6719 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 710Mcd/1.84Cd/410Mcd, Plcc Rohs Compliant Broadcom
24AK6719
Led, Rgb, 710Mcd/1.84Cd/410Mcd, Plcc Rohs Compliant Broadcom 24AK6719
LED, RGB, 710MCD/1.84CD/410MCD , PLCC ROHS COMPLIANT: YES

LED, RGB, 710MCD/1.84CD/410MCD, PLCC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2080514 516-3908-6-ND ASMB-TTF0-0A20B 57AC0504 24AK6719
Product Name LEDs LED Indication - Discrete Optoelectronics LED Indication - Discrete Standard LEDs - SMD Led, Rgb, 620/524/471Nm, Smd, Round; Led Color Broadcom Led, Rgb, 710Mcd/1.84Cd/410Mcd, Plcc Rohs Compliant Broadcom
LED Type Red; Green; Blue; Blue, green, red Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Number of Array Elements 3
LED Package: 6-PLCC
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Infrared Emitter - MTE1300W - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 1300 nm (13000 Å)
View Details