Broadcom Inc. LED Indication - Discrete ALMD-LY3G-12002

Description
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3895-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3895-1-ND
LED Indication - Discrete 516-3895-1-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3895-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3895-6-ND
LED Indication - Discrete 516-3895-6-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3895-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3895-2-ND
LED Indication - Discrete 516-3895-2-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
Led, White, 4.2Cd, Smd; Led Colour Broadcom - 57AC0499 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 4.2Cd, Smd; Led Colour Broadcom
57AC0499
Led, White, 4.2Cd, Smd; Led Colour Broadcom 57AC0499
LED, WHITE, 4.2CD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.9V; Luminous Intensity:4.2cd; Viewing Angle:-; Lens Shape:Oval; Product Range:ALMD-LY3G Series; Automotive RoHS Compliant: Yes

LED, WHITE, 4.2CD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.9V; Luminous Intensity:4.2cd; Viewing Angle:-; Lens Shape:Oval; Product Range:ALMD-LY3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3895-1-ND 57AC0499
Product Name LED Indication - Discrete Led, White, 4.2Cd, Smd; Led Colour Broadcom
LED Package: 4-SMD, Gull Wing
LED Type White White
Viewing Angle 90 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Led, Plcc4, 0.5W, White 6000K, 40Lm; Led Colour Broadcom - 36AJ8266 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3080EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers