OSRAM SYLVANIA, Inc. Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance 4058075000421

Description
LINEAR LED, COOL WHITE, 20W, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:230V; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (15-Jan-2018); Angle:140°; Height:28mm; RoHS Compliant: Yes
Description
LINEAR LED, COOL WHITE, 20W, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:230V; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (15-Jan-2018); Angle:140°; Height:28mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Chicago, IL, United States
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance
50AC7918
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance 50AC7918
LINEAR LED, COOL WHITE, 20W, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:230V; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (15-Jan-2018); Angle:140°; Height:28mm; RoHS Compliant: Yes

LINEAR LED, COOL WHITE, 20W, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:230V; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (15-Jan-2018); Angle:140°; Height:28mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC7918
Product Name Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLI-560UTT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Specs
Viewing Angle 120 degrees
View Details