SunLED Company, LLC LED Indication - Discrete XZDG25X92S-4

Description
Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1090-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1090-2-ND
LED Indication - Discrete 1497-1090-2-ND
Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1090-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1335-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details