Kingbright Corporation LED Indication - Discrete APA2107SECK

Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2096-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2096-6-ND
LED Indication - Discrete 754-2096-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2096-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2096-2-ND
LED Indication - Discrete 754-2096-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2096-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2096-1-ND
LED Indication - Discrete 754-2096-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2096-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LX23SUGC-TR - 1252032-SML-LX23SUGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.00mm L x 2.00mm W
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details