Broadcom Inc. LED Indication - Discrete ASCQFG30-N1222G2G302

Description
LED GREEN DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED GREEN DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASCQFG30-N1222G2G302CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQFG30-N1222G2G302CT-ND
LED Indication - Discrete 516-ASCQFG30-N1222G2G302CT-ND
LED GREEN DIFFUSED 4PLCC SMD

LED GREEN DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQFG30-N1222G2G302DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQFG30-N1222G2G302DKR-ND
LED Indication - Discrete 516-ASCQFG30-N1222G2G302DKR-ND
LED GREEN DIFFUSED 4PLCC SMD

LED GREEN DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ASCQFG30-N1222G2G302TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASCQFG30-N1222G2G302TR-ND
LED Indication - Discrete 516-ASCQFG30-N1222G2G302TR-ND
LED GREEN DIFFUSED 4PLCC SMD

LED GREEN DIFFUSED 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASCQFG30-N1222G2G302CT-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-3080HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details