ECO Light LED E2A Red LED Module MD-HK-A2-R

Description
This LED module is a great backlight module for channel letters, architectural lighting, hobby projects, cove lighting, and many other backlighting applications. This product easily conforms to circular and curved layouts. With 2 quality SMD LEDs on board the lighting is excellent. An aluminum housing filled with clear resin provides a water-resistant protected LED module. This module works well for 15" or smaller channel letters. A 12 volt power supply is required to connect a series of 50 module strings in parallel connections. 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet
Description
This LED module is a great backlight module for channel letters, architectural lighting, hobby projects, cove lighting, and many other backlighting applications. This product easily conforms to circular and curved layouts. With 2 quality SMD LEDs on board the lighting is excellent. An aluminum housing filled with clear resin provides a water-resistant protected LED module. This module works well for 15" or smaller channel letters. A 12 volt power supply is required to connect a series of 50 module strings in parallel connections. 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Sparks, NV, USA
E2A Red LED Module
MD-HK-A2-R
E2A Red LED Module MD-HK-A2-R
This LED module is a great backlight module for channel letters, architectural lighting, hobby projects, cove lighting, and many other backlighting applications. This product easily conforms to circular and curved layouts. With 2 quality SMD LEDs on board the lighting is excellent. An aluminum housing filled with clear resin provides a water-resistant protected LED module. This module works well for 15" or smaller channel letters. A 12 volt power supply is required to connect a series of 50 module strings in parallel connections. 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

This LED module is a great backlight module for channel letters, architectural lighting, hobby projects, cove lighting, and many other backlighting applications. This product easily conforms to circular and curved layouts. With 2 quality SMD LEDs on board the lighting is excellent. An aluminum housing filled with clear resin provides a water-resistant protected LED module. This module works well for 15" or smaller channel letters. A 12 volt power supply is required to connect a series of 50 module strings in parallel connections. 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-HK-A2-R
Product Name E2A Red LED Module
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow; Green; Multi-Colored
Viewing Angle 100 degrees
View Details