ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX0201NWD-TR

Description
Win Source Part Number: 1241840-SML-LX0201NW D-TR Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 2mA Height (Max): 0.46mm Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 0.65mm L x 0.38mm W Lens Style: Rectangle with Flat Top Lens Size: 0.65mm x 0.36mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2281-6,67-2281-1, 67-2281-2 Base Product Number: SML-LX0201
Request a Quote Datasheet
Description
Win Source Part Number: 1241840-SML-LX0201NW D-TR Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 2mA Height (Max): 0.46mm Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 0.65mm L x 0.38mm W Lens Style: Rectangle with Flat Top Lens Size: 0.65mm x 0.36mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2281-6,67-2281-1, 67-2281-2 Base Product Number: SML-LX0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241840-SML-LX0201NWD-TR
Optoelectronics - LED Indication - Discrete 1241840-SML-LX0201NWD-TR
Win Source Part Number: 1241840-SML-LX0201NW D-TR Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 110° Lens Color: Yellow Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 2mA Height (Max): 0.46mm Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 0.65mm L x 0.38mm W Lens Style: Rectangle with Flat Top Lens Size: 0.65mm x 0.36mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2281-6,67-2281-1, 67-2281-2 Base Product Number: SML-LX0201

Win Source Part Number: 1241840-SML-LX0201NWD-TR
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 110°
Lens Color: Yellow
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 2mA
Height (Max): 0.46mm
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Dimension: 0.65mm L x 0.38mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.65mm x 0.36mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2281-6,67-2281-1,67-2281-2
Base Product Number: SML-LX0201

Buy Now Datasheet
LED Indication - Discrete - 67-2281-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2281-2-ND
LED Indication - Discrete 67-2281-2-ND
White LED Indication - Discrete 2.8V 2-SMD, No Lead

White LED Indication - Discrete 2.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-2281-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2281-1-ND
LED Indication - Discrete 67-2281-1-ND
White LED Indication - Discrete 2.8V 2-SMD, No Lead

White LED Indication - Discrete 2.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-2281-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2281-6-ND
LED Indication - Discrete 67-2281-6-ND
White LED Indication - Discrete 2.8V 2-SMD, No Lead

White LED Indication - Discrete 2.8V 2-SMD, No Lead

Buy Now Datasheet
Led, White, 60Mcd, Smd; Led Color Lumex - 30AC6123 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 60Mcd, Smd; Led Color Lumex
30AC6123
Led, White, 60Mcd, Smd; Led Color Lumex 30AC6123
LED, WHITE, 60MCD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.8V; Luminous Intensity:60mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 60MCD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.8V; Luminous Intensity:60mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241840-SML-LX0201NWD-TR 67-2281-2-ND 30AC6123
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, White, 60Mcd, Smd; Led Color Lumex
LED Type White; White White White; White
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 2.8 volts 2.8 volts 2.8 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details