IDEA, Inc. G61B Series G61B/YG

Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G61B Series
G61B/YG
G61B Series G61B/YG
Lamp located 5.08 mm above the PCB, pinout reverse optional

Lamp located 5.08 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G61B/YG
Product Name G61B Series
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Optoelectronics - LED Lighting - White - 1315327-GW CSHPM1.EM-LPLR-A838-1-350-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 150 degrees
Forward Voltage 2.85 volts
View Details
2 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 16 degrees
View Details