SunLED Company, LLC LED Indication - Discrete XZM2DG53W-1

Description
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1161-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1161-1-ND
LED Indication - Discrete 1497-1161-1-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1161-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1161-2-ND
LED Indication - Discrete 1497-1161-2-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1161-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1161-6-ND
LED Indication - Discrete 1497-1161-6-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1161-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG3D-WY002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details