Broadcom Inc. Optics - LEDs - Light Pipes - ASMTAW00NUW00 ASMTAW00NUW00

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164180-ASMTAW00NUW0 0 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): ASMT-AW00-NUW00; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164180-ASMTAW00NUW0 0 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): ASMT-AW00-NUW00; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - ASMTAW00NUW00 - 1164180-ASMTAW00NUW00 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - ASMTAW00NUW00
1164180-ASMTAW00NUW00
Optics - LEDs - Light Pipes - ASMTAW00NUW00 1164180-ASMTAW00NUW00
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164180-ASMTAW00NUW0 0 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): ASMT-AW00-NUW00; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164180-ASMTAW00NUW00
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): ASMT-AW00-NUW00;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1164180-ASMTAW00NUW00
Product Name Optics - LEDs - Light Pipes - ASMTAW00NUW00
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details