Broadcom Inc. High Brightness Tall Black Surface PLCC6 Tricolor LED ASMB-TTB2-0C3A2

Description
The Avago ASMB-TTB2-0C3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.
Description
The Avago ASMB-TTB2-0C3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.

Suppliers

Company
Product
Description
Supplier Links
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB2-0C3A2 - Broadcom Inc.
San Jose, CA, USA
High Brightness Tall Black Surface PLCC6 Tricolor LED
ASMB-TTB2-0C3A2
High Brightness Tall Black Surface PLCC6 Tricolor LED ASMB-TTB2-0C3A2
The Avago ASMB-TTB2-0C3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.

The Avago ASMB-TTB2-0C3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity optimizing light intensity. The black top surface provides better contrast enhancement which makes the device ideal for use in full color sign applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMB-TTB2-0C3A2
Product Name High Brightness Tall Black Surface PLCC6 Tricolor LED
LED Package: PLCC-6
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
Viewing Angle 115 degrees
Luminous Intensity 285 to 2850 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details