SunLED Company, LLC LED Indication - Discrete XSFRS43MBBA

Description
Ice Blue LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Ice Blue LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1045-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1045-ND
LED Indication - Discrete 1497-1045-ND
Ice Blue LED Indication - Discrete 3.3V Radial

Ice Blue LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1045-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XZFBADG172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 463 to 515 nm (4630 to 5150 Å)
View Details