Broadcom Inc. High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle ALMD-CB3F-TV002

Description
The Avago ALMD-CB3F-TV002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet
Description
The Avago ALMD-CB3F-TV002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3F-TV002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle
ALMD-CB3F-TV002
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle ALMD-CB3F-TV002
The Avago ALMD-CB3F-TV002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-CB3F-TV002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
LED Indication - Discrete - ALMD-CB3F-TV002 - 860892-ALMD-CB3F-TV002 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-CB3F-TV002
860892-ALMD-CB3F-TV002
LED Indication - Discrete - ALMD-CB3F-TV002 860892-ALMD-CB3F-TV002
Manufacturer: Broadcom Limited Win Source Part Number: 860892-ALMD-CB3F-TV0 02 Features: Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ALMD-CB3 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3961-2, 516-3961-1, 516-3961-6, ALMD-CB3F-TV002-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860892-ALMD-CB3F-TV002
Features: Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: ALMD-CB3
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3961-2, 516-3961-1, 516-3961-6, ALMD-CB3F-TV002-ND

Buy Now Datasheet
LED Indication - Discrete - 516-3961-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3961-1-ND
LED Indication - Discrete 516-3961-1-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3961-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3961-2-ND
LED Indication - Discrete 516-3961-2-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3961-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3961-6-ND
LED Indication - Discrete 516-3961-6-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CB3F-TV002
Standard LEDs - SMD ALMD-CB3F-TV002
Standard LEDs - SMD LAMP 5MM BLUE InGaN 30deg

Standard LEDs - SMD LAMP 5MM BLUE InGaN 30deg

Buy Now
Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom - 57AC0485 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom
57AC0485
Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom 57AC0485
LED, BLUE, 5.5CD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, BLUE, 5.5CD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-CB3F-TV002 860892-ALMD-CB3F-TV002 516-3961-1-ND ALMD-CB3F-TV002 57AC0485
Product Name High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle LED Indication - Discrete - ALMD-CB3F-TV002 LED Indication - Discrete Standard LEDs - SMD Led, Blue, 5.5Cd, 470Nm, Smd; Led Colour Broadcom
LED Package: Round InGaN 4-SMD, Gull Wing
LED Type Blue Blue Blue
Peak Wavelength 464 nm (4640 Å) 464 nm (4640 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 2500 to 5500 milliCandela 4000 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers