Broadcom Inc. Led, 1W, Warm-White, 60Lm, 3000K Rohs Compliant Broadcom ASMT-AY00-NRSJ0

Description
LED, 1W, WARM-WHITE, 60LM, 3000K ROHS COMPLIANT: YES
Description
LED, 1W, WARM-WHITE, 60LM, 3000K ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Warm-White, 60Lm, 3000K Rohs Compliant Broadcom - 36AJ8252 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Warm-White, 60Lm, 3000K Rohs Compliant Broadcom
36AJ8252
Led, 1W, Warm-White, 60Lm, 3000K Rohs Compliant Broadcom 36AJ8252
LED, 1W, WARM-WHITE, 60LM, 3000K ROHS COMPLIANT: YES

LED, 1W, WARM-WHITE, 60LM, 3000K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8252
Product Name Led, 1W, Warm-White, 60Lm, 3000K Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers