Broadcom Inc. LED Indication - Discrete ASMM-CF03-GL8M2

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4346-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4346-1-ND
LED Indication - Discrete 516-4346-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4346-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4346-6-ND
LED Indication - Discrete 516-4346-6-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4346-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4346-2-ND
LED Indication - Discrete 516-4346-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-4346-1-ND
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details