Broadcom Inc. Auto Focus Auxiliary Flash LED ASMT-FG70-NFJ00

Description
ASMT-FG70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design. This lamp type Auto Focus Auxiliary Flash LED utilizes Indium Gallium Nitrate (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc. This environmental friendly, green SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.
Datasheet
Description
ASMT-FG70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design. This lamp type Auto Focus Auxiliary Flash LED utilizes Indium Gallium Nitrate (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc. This environmental friendly, green SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Focus Auxiliary Flash LED - ASMT-FG70-NFJ00 - Broadcom Inc.
San Jose, CA, USA
Auto Focus Auxiliary Flash LED
ASMT-FG70-NFJ00
Auto Focus Auxiliary Flash LED ASMT-FG70-NFJ00
ASMT-FG70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design. This lamp type Auto Focus Auxiliary Flash LED utilizes Indium Gallium Nitrate (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc. This environmental friendly, green SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.

ASMT-FG70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design.
This lamp type Auto Focus Auxiliary Flash LED utilizes Indium Gallium Nitrate (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents.
The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc.
This environmental friendly, green SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-FG70-NFJ00
Standard LEDs - SMD ASMT-FG70-NFJ00
Standard LEDs - SMD Green

Standard LEDs - SMD Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-FG70-NFJ00 ASMT-FG70-NFJ00
Product Name Auto Focus Auxiliary Flash LED Standard LEDs - SMD
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 14 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-3590SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details