Broadcom Inc. LED White Lighting ASM3-SWD1-NPRHH

Description
LED Lighting Horticulture White, Cool 7500K (5000K ~ 10000K) 3V 350mA 130° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Horticulture White, Cool 7500K (5000K ~ 10000K) 3V 350mA 130° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4336-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4336-1-ND
LED White Lighting 516-4336-1-ND
LED Lighting Horticulture White, Cool 7500K (5000K ~ 10000K) 3V 350mA 130° 1414 (3535 Metric)

LED Lighting Horticulture White, Cool 7500K (5000K ~ 10000K) 3V 350mA 130° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 516-4336-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4336-2-ND
LED White Lighting 516-4336-2-ND
LED Lighting Horticulture White, Cool 7500K (5000K ~ 10000K) 3V 350mA 130° 1414 (3535 Metric)

LED Lighting Horticulture White, Cool 7500K (5000K ~ 10000K) 3V 350mA 130° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-4336-1-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 7500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details