Broadcom Inc. PCB Based Subminiature Lamps ASMT-BG20-AS000

Description
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
San Jose, CA, USA
PCB Based Subminiature Lamps
ASMT-BG20-AS000
PCB Based Subminiature Lamps ASMT-BG20-AS000
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications.

The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-2673-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2673-6-ND
LED Indication - Discrete 516-2673-6-ND
Green 569nm LED Indication - Discrete 2V 1209 (3224 Metric)

Green 569nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2673-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2673-2-ND
LED Indication - Discrete 516-2673-2-ND
Green 569nm LED Indication - Discrete 2V 1209 (3224 Metric)

Green 569nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2673-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2673-1-ND
LED Indication - Discrete 516-2673-1-ND
Green 569nm LED Indication - Discrete 2V 1209 (3224 Metric)

Green 569nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LEDs - 8399897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-BG20-AS000 LED

Broadcom ASMT-BG20-AS000 LED

Supplier's Site
LEDs - 8399897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-BG20-AS000 LED

Broadcom ASMT-BG20-AS000 LED

Supplier's Site
LEDs - 1783081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-BG20-AS000 LED

Broadcom ASMT-BG20-AS000 LED

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
967059-ASMT-BG20-AS000
Optoelectronics - LED Indication - Discrete 967059-ASMT-BG20-AS000
Win Source Part Number: 967059-ASMT-BG20-AS0 00 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 650mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.40mm Package / Case: 1209 (3224 Metric) Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): SML-LXL1209SUGC-TR; C503B-GAN-CB0F0791; SSL-LX3044GC; SSL-LXA228GC-TR11; 598-8370-117F; LG T676-P2R1-24-ZASMTBG 20AS000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: ASMTBG20AS000,516-26 73-2,516-2673-6,ASMT -BG20-AS000-ND,516-2 673-1 Base Product Number: ASMT-BG20

Win Source Part Number: 967059-ASMT-BG20-AS000
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 650mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.40mm
Package / Case: 1209 (3224 Metric)
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
Alternative Parts (Cross-Reference): SML-LXL1209SUGC-TR; C503B-GAN-CB0F0791; SSL-LX3044GC; SSL-LXA228GC-TR11; 598-8370-117F; LG T676-P2R1-24-ZASMTBG20AS000;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: ASMTBG20AS000,516-2673-2,516-2673-6,ASMT-BG20-AS000-ND,516-2673-1
Base Product Number: ASMT-BG20

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-BG20-AS000
Standard LEDs - SMD ASMT-BG20-AS000
Standard LEDs - SMD Green

Standard LEDs - SMD Green

Buy Now Datasheet
Led, Green, 2.2Mm, 569 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom - 58Y4534 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.2Mm, 569 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom
58Y4534
Led, Green, 2.2Mm, 569 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom 58Y4534
LED, Green, 2.2mm, 569 nm, 2 V, 20 mA, 650 mcd RoHS Compliant: Yes

LED, Green, 2.2mm, 569 nm, 2 V, 20 mA, 650 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
LED, SMD, GREEN, 0.65CD, 569NM - 107-ASMT-BG20-AS000 - Utmel Electronic Limited
Hong Kong, China
LED, SMD, GREEN, 0.65CD, 569NM
107-ASMT-BG20-AS000
LED, SMD, GREEN, 0.65CD, 569NM 107-ASMT-BG20-AS000
LED, SMD, GREEN, 0.65CD, 569NM

LED, SMD, GREEN, 0.65CD, 569NM

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-BG20-AS000 516-2673-6-ND 8399897 8399897P 1783081 967059-ASMT-BG20-AS000 ASMT-BG20-AS000 58Y4534 107-ASMT-BG20-AS000
Product Name PCB Based Subminiature Lamps LED Indication - Discrete LEDs LEDs LEDs Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Green, 2.2Mm, 569 Nm, 2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom LED, SMD, GREEN, 0.65CD, 569NM
LED Package: 3.2mm x 2.4mm x 2.4mm 1209 (3224 Metric) 3.2 x 2.4 x 2.4mm 3.2 x 2.4 x 2.4mm 3.20mm Lx2.40mm W
LED Type Green Green Green; Clear Yellow; Clear Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å) 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees 15 degrees 15 degrees 15 degrees
Luminous Intensity 180 to 285 milliCandela 650 milliCandela 650 milliCandela 650 milliCandela 650 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-1880HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details