Kingbright Corporation LED Color Lighting AA3529SYS/L

Description
LED Lighting Color AA3529 Yellow 590nm (Typ) 2-PLCC
Request a Quote Datasheet
Description
LED Lighting Color AA3529 Yellow 590nm (Typ) 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 754-1325-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
754-1325-2-ND
LED Color Lighting 754-1325-2-ND
LED Lighting Color AA3529 Yellow 590nm (Typ) 2-PLCC

LED Lighting Color AA3529 Yellow 590nm (Typ) 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1325-2-ND
Product Name LED Color Lighting
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details