Kingbright Corporation LED Color Lighting AA3529SES/L

Description
LED Lighting Color AA3529 Orange 618nm (Typ) 2-PLCC
Request a Quote Datasheet
Description
LED Lighting Color AA3529 Orange 618nm (Typ) 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 754-1324-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
754-1324-2-ND
LED Color Lighting 754-1324-2-ND
LED Lighting Color AA3529 Orange 618nm (Typ) 2-PLCC

LED Lighting Color AA3529 Orange 618nm (Typ) 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1324-2-ND
Product Name LED Color Lighting
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 618 nm (6180 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 120 degrees
View Details