Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-1393-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, Gull Wing |
| LED Type | Red |
| Peak Wavelength | 660 nm (6600 Å) |
| Viewing Angle | 90 degrees |