ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-56VC3F

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-56VC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56VC3F-ND
LED Indication - Discrete 846-SLR-56VC3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56VC3F
Standard LEDs - Through Hole SLR-56VC3F
Standard LEDs - Through Hole RED FLANGED RED CLEAR LENS

Standard LEDs - Through Hole RED FLANGED RED CLEAR LENS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-56VC3F-ND SLR-56VC3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SLR-332DU3F - 138788-SLR-332DU3F - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 85 degrees
View Details
4 suppliers
LED Indication - Discrete - 1497-1124-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type White
Viewing Angle 120 degrees
View Details